Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCR2245ARGYR SN74LVCR2245ARGYR

Description
Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PQCC20
Request a Quote Datasheet
Description
Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PQCC20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LVCR2245ARGYR - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PQCC20

Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PQCC20

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCR2245ARGYR - 1255850-SN74LVCR2245ARGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCR2245ARGYR
1255850-SN74LVCR2245ARGYR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCR2245ARGYR 1255850-SN74LVCR2245ARGYR
Manufacturer: Texas Instruments Win Source Part Number: 1255850-SN74LVCR2245 ARGYR Series: 74LVCR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-VFQFN Exposed Pad Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LVCR2245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VQFN (3.5x4.5) Alternative Parts (Cross-Reference): 74LVC245AQ20-13; SN74LVCR2245APWLEMC7 4LCX245MNTWG; ; Introduction Date: August 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255850-SN74LVCR2245ARGYR
Series: 74LVCR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-VFQFN Exposed Pad
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LVCR2245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-VQFN (3.5x4.5)
Alternative Parts (Cross-Reference): 74LVC245AQ20-13; SN74LVCR2245APWLEMC74LCX245MNTWG; ;
Introduction Date: August 11, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVCR2245ARGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVCR2245ARGYR
Buffers, Drivers, Receivers, Transceivers SN74LVCR2245ARGYR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-VQFN (3.5x4.5)

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-VQFN (3.5x4.5)

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SN74LVCR2245ARGYR 1255850-SN74LVCR2245ARGYR SN74LVCR2245ARGYR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCR2245ARGYR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD Surface Mount; 20-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products