Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVCR16245ADGVR

Description
Win Source Part Number: 1095199-SN74LVCR1624 5ADGVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVCR Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SN74LVCHR16245AVR; SN74ALVTHR16245VR; SN74LVCH16245ADGVR; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15602-2,296-1560 2-1,-74LVCR16245ADGV RE4-NDR,296-15602-6, -SN74LVCR16245ADGVR- NDR,-74LVCR16245ADGV RG4-NDR,2156-SN74LVC R16245ADGVR,74LVCR16 245ADGVRE4-ND,74LVCR 16245ADGVRG4-ND,-296 -15602-1-ND,-296-156 02-1,-74LVCR16245ADG VRE4,TEXTISSN74LVCR1 6245ADGVR,74LVCR1624 5ADGVRE4,74LVCR16245 ADGVRG4,-74LVCR16245 ADGVRG4 Base Product Number: 74LVCR16245
Request a Quote Datasheet
Description
Win Source Part Number: 1095199-SN74LVCR1624 5ADGVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVCR Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SN74LVCHR16245AVR; SN74ALVTHR16245VR; SN74LVCH16245ADGVR; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15602-2,296-1560 2-1,-74LVCR16245ADGV RE4-NDR,296-15602-6, -SN74LVCR16245ADGVR- NDR,-74LVCR16245ADGV RG4-NDR,2156-SN74LVC R16245ADGVR,74LVCR16 245ADGVRE4-ND,74LVCR 16245ADGVRG4-ND,-296 -15602-1-ND,-296-156 02-1,-74LVCR16245ADG VRE4,TEXTISSN74LVCR1 6245ADGVR,74LVCR1624 5ADGVRE4,74LVCR16245 ADGVRG4,-74LVCR16245 ADGVRG4 Base Product Number: 74LVCR16245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1095199-SN74LVCR16245ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1095199-SN74LVCR16245ADGVR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1095199-SN74LVCR16245ADGVR
Win Source Part Number: 1095199-SN74LVCR1624 5ADGVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVCR Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): SN74LVCHR16245AVR; SN74ALVTHR16245VR; SN74LVCH16245ADGVR; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15602-2,296-1560 2-1,-74LVCR16245ADGV RE4-NDR,296-15602-6, -SN74LVCR16245ADGVR- NDR,-74LVCR16245ADGV RG4-NDR,2156-SN74LVC R16245ADGVR,74LVCR16 245ADGVRE4-ND,74LVCR 16245ADGVRG4-ND,-296 -15602-1-ND,-296-156 02-1,-74LVCR16245ADG VRE4,TEXTISSN74LVCR1 6245ADGVR,74LVCR1624 5ADGVRE4,74LVCR16245 ADGVRG4,-74LVCR16245 ADGVRG4 Base Product Number: 74LVCR16245

Win Source Part Number: 1095199-SN74LVCR16245ADGVR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVCR
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 48-TVSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): SN74LVCHR16245AVR; SN74ALVTHR16245VR; SN74LVCH16245ADGVR;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-15602-2,296-15602-1,-74LVCR16245ADGVRE4-NDR,296-15602-6,-SN74LVCR16245ADGVR-NDR,-74LVCR16245ADGVRG4-NDR,2156-SN74LVCR16245ADGVR,74LVCR16245ADGVRE4-ND,74LVCR16245ADGVRG4-ND,-296-15602-1-ND,-296-15602-1,-74LVCR16245ADGVRE4,TEXTISSN74LVCR16245ADGVR,74LVCR16245ADGVRE4,74LVCR16245ADGVRG4,-74LVCR16245ADGVRG4
Base Product Number: 74LVCR16245

Buy Now Datasheet
 - SN74LVCR16245ADGVR - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, LVC/LCX/Z Series, 16-Func, 8-Bit, True Output, CMOS, PDSO48

Bus Transceiver, LVC/LCX/Z Series, 16-Func, 8-Bit, True Output, CMOS, PDSO48

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVCR16245ADGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVCR16245ADGVR
Buffers, Drivers, Receivers, Transceivers SN74LVCR16245ADGVR
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TVSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TVSOP

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1095199-SN74LVCR16245ADGVR SN74LVCR16245ADGVR SN74LVCR16245ADGVR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 48-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details