Manufacturer: Texas Instruments
Win Source Part Number: 1255840-SN74LVCHR162
Series: 74LVCHR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 48-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 8
Family Name: SN74LVCHR16245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TVSOP
Alternative Parts (Cross-Reference): 74LVCH162245APFG8; 74LVC16245APF8; 74LVCH162245APF;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TVSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1255840-SN74LVCHR16245AVR | SN74LVCHR16245AVR |
| Product Name | Electronic Wholesale - SN74LVCHR16245AVR | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD | Surface Mount; 48-TFSOP (0.173\", 4.40mm Width) |