Texas Instruments Electrical Parts - SN74LVCHR16245A SN74LVCHR16245A

Description
Manufacturer: Texas Instruments Win Source Part Number: 741931-SN74LVCHR1624 5A Manufacturer Homepage: www.ti.com Reference case: SSOP Reference Date Code: 11+ Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 741931-SN74LVCHR1624 5A Manufacturer Homepage: www.ti.com Reference case: SSOP Reference Date Code: 11+ Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SN74LVCHR16245A - 741931-SN74LVCHR16245A - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SN74LVCHR16245A
741931-SN74LVCHR16245A
Electrical Parts - SN74LVCHR16245A 741931-SN74LVCHR16245A
Manufacturer: Texas Instruments Win Source Part Number: 741931-SN74LVCHR1624 5A Manufacturer Homepage: www.ti.com Reference case: SSOP Reference Date Code: 11+ Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 741931-SN74LVCHR16245A
Manufacturer Homepage: www.ti.com
Reference case: SSOP
Reference Date Code: 11+
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 741931-SN74LVCHR16245A
Product Name Electrical Parts - SN74LVCHR16245A
Unlock Full Specs
to access all available technical data

Similar Products

2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details