Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVCH8T245RHLR

Description
Win Source Part Number: 1095198-SN74LVCH8T24 5RHLR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVCH Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Translation Transceiver Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (5.5x3.5) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): 74AVCH8T245RHLRG4; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74LVCH8T245RHLRG4-N DR,-296-21070-1,-296 -21070-1-ND,74LVCH8T 245RHLRG4,74LVCH8T24 5RHLRG4-ND,2156-SN74 LVCH8T245RHLR,TEXTIS SN74LVCH8T245RHLR,29 6-21070-6,296-21070- 1,296-21070-2,-SN74L VCH8T245RHLR-NDR,-74 LVCH8T245RHLRG4 Base Product Number: 74LVCH8T245
Request a Quote Datasheet
Description
Win Source Part Number: 1095198-SN74LVCH8T24 5RHLR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVCH Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Translation Transceiver Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (5.5x3.5) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): 74AVCH8T245RHLRG4; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74LVCH8T245RHLRG4-N DR,-296-21070-1,-296 -21070-1-ND,74LVCH8T 245RHLRG4,74LVCH8T24 5RHLRG4-ND,2156-SN74 LVCH8T245RHLR,TEXTIS SN74LVCH8T245RHLR,29 6-21070-6,296-21070- 1,296-21070-2,-SN74L VCH8T245RHLR-NDR,-74 LVCH8T245RHLRG4 Base Product Number: 74LVCH8T245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1095198-SN74LVCH8T245RHLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1095198-SN74LVCH8T245RHLR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1095198-SN74LVCH8T245RHLR
Win Source Part Number: 1095198-SN74LVCH8T24 5RHLR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVCH Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Translation Transceiver Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (5.5x3.5) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): 74AVCH8T245RHLRG4; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74LVCH8T245RHLRG4-N DR,-296-21070-1,-296 -21070-1-ND,74LVCH8T 245RHLRG4,74LVCH8T24 5RHLRG4-ND,2156-SN74 LVCH8T245RHLR,TEXTIS SN74LVCH8T245RHLR,29 6-21070-6,296-21070- 1,296-21070-2,-SN74L VCH8T245RHLR-NDR,-74 LVCH8T245RHLRG4 Base Product Number: 74LVCH8T245

Win Source Part Number: 1095198-SN74LVCH8T245RHLR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVCH
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Translation Transceiver
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (5.5x3.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): 74AVCH8T245RHLRG4;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -74LVCH8T245RHLRG4-NDR,-296-21070-1,-296-21070-1-ND,74LVCH8T245RHLRG4,74LVCH8T245RHLRG4-ND,2156-SN74LVCH8T245RHLR,TEXTISSN74LVCH8T245RHLR,296-21070-6,296-21070-1,296-21070-2,-SN74LVCH8T245RHLR-NDR,-74LVCH8T245RHLRG4
Base Product Number: 74LVCH8T245

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1095198-SN74LVCH8T245RHLR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - UDN2559EB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
Packing Method Tube; Tube; Other
View Details