TRANSCEIVER W/VOLT TRANS, 8BIT, TSSOP-24; Logic Device Type:Transceiver; Logic Family / Base Number:74LVC8T245; Logic Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; RoHS Compliant: Yes
TX & LEVEL TRANSCEIVER, 8CIRCUIT, TSSOP-24; Logic Family / Base Number:74LVC8T245; Logic Device Type:Transceiver; Logic Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 28AH5093 |
| Product Name | Transceiver W/volt Trans, 8Bit, Tssop-24; Logic Device Type Texas Instruments |