Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH8T245DGVR SN74LVCH8T245DGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255837-SN74LVCH8T24 5DGVR Series: 74LVCH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LVCH8T245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TVSOP Alternative Parts (Cross-Reference): 74LVCC4245AQ8; 74LVCC4245APY8; 74LVCC4245APY; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255837-SN74LVCH8T24 5DGVR Series: 74LVCH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LVCH8T245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TVSOP Alternative Parts (Cross-Reference): 74LVCC4245AQ8; 74LVCC4245APY8; 74LVCC4245APY; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH8T245DGVR - 1255837-SN74LVCH8T245DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH8T245DGVR
1255837-SN74LVCH8T245DGVR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH8T245DGVR 1255837-SN74LVCH8T245DGVR
Manufacturer: Texas Instruments Win Source Part Number: 1255837-SN74LVCH8T24 5DGVR Series: 74LVCH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LVCH8T245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TVSOP Alternative Parts (Cross-Reference): 74LVCC4245AQ8; 74LVCC4245APY8; 74LVCC4245APY; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255837-SN74LVCH8T245DGVR
Series: 74LVCH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LVCH8T245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TVSOP
Alternative Parts (Cross-Reference): 74LVCC4245AQ8; 74LVCC4245APY8; 74LVCC4245APY;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVCH8T245DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVCH8T245DGVR
Buffers, Drivers, Receivers, Transceivers SN74LVCH8T245DGVR
Translation Transceiver 1 Element 8 Bit per Element 3-State Output 24-TVSOP

Translation Transceiver 1 Element 8 Bit per Element 3-State Output 24-TVSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1255837-SN74LVCH8T245DGVR SN74LVCH8T245DGVR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH8T245DGVR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 24-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3217CA - 874153-ICL3217CA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details