Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH8T245DBR SN74LVCH8T245DBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 795134-SN74LVCH8T245 DBR Series: 74LVCH Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LVCH8T245 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): 74LVCC3245APY8; 74LVCC3245APY; 74LVC4245AD,112; 74LVCC4245ASO; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 795134-SN74LVCH8T245 DBR Series: 74LVCH Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LVCH8T245 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): 74LVCC3245APY8; 74LVCC3245APY; 74LVC4245AD,112; 74LVCC4245ASO; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH8T245DBR - 795134-SN74LVCH8T245DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH8T245DBR
795134-SN74LVCH8T245DBR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH8T245DBR 795134-SN74LVCH8T245DBR
Manufacturer: Texas Instruments Win Source Part Number: 795134-SN74LVCH8T245 DBR Series: 74LVCH Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LVCH8T245 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): 74LVCC3245APY8; 74LVCC3245APY; 74LVC4245AD,112; 74LVCC4245ASO; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795134-SN74LVCH8T245DBR
Series: 74LVCH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LVCH8T245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): 74LVCC3245APY8; 74LVCC3245APY; 74LVC4245AD,112; 74LVCC4245ASO;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74LVCH8T245DBR - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, LVC/LCX/Z Series, 1-Func, 8-Bit, True Output, CMOS, PDSO24

Bus Transceiver, LVC/LCX/Z Series, 1-Func, 8-Bit, True Output, CMOS, PDSO24

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVCH8T245DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVCH8T245DBR
Buffers, Drivers, Receivers, Transceivers SN74LVCH8T245DBR
Translation Transceiver 1 Element 8 Bit per Element 3-State Output 24-SSOP

Translation Transceiver 1 Element 8 Bit per Element 3-State Output 24-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 795134-SN74LVCH8T245DBR SN74LVCH8T245DBR SN74LVCH8T245DBR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH8T245DBR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount Surface Mount; 24-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details