Texas Instruments SN74LVCH32373A 32-Bit Transparent D-Type Latch With 3-State Outputs SN74LVCH32373AZKER

Description
32-Bit Transparent D-Type Latch With 3-State Outputs 96-LFBGA -40 to 85
Request a Quote Datasheet
Description
32-Bit Transparent D-Type Latch With 3-State Outputs 96-LFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVCH32373A 32-Bit Transparent D-Type Latch With 3-State Outputs - SN74LVCH32373AZKER - Texas Instruments
Dallas, TX, United States
SN74LVCH32373A 32-Bit Transparent D-Type Latch With 3-State Outputs
SN74LVCH32373AZKER
SN74LVCH32373A 32-Bit Transparent D-Type Latch With 3-State Outputs SN74LVCH32373AZKER
32-Bit Transparent D-Type Latch With 3-State Outputs 96-LFBGA -40 to 85

32-Bit Transparent D-Type Latch With 3-State Outputs 96-LFBGA -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LVCH32373AZKER
1255835-SN74LVCH32373AZKER
Logic - Logic - Latches - SN74LVCH32373AZKER 1255835-SN74LVCH32373AZKER
Manufacturer: Texas Instruments Win Source Part Number: 1255835-SN74LVCH3237 3AZKER Packaging: Cut Tape (CT) Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 4 Delay Time - Propagation: 2.1ns Categories: Integrated Circuits Supplier Device Package: 96-PBGA MICROSTAR (13.6x5.6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 96-LFBGA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: 74LVCH32373 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1255835-SN74LVCH32373AZKER
Packaging: Cut Tape (CT)
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 4
Delay Time - Propagation: 2.1ns
Categories: Integrated Circuits
Supplier Device Package: 96-PBGA MICROSTAR (13.6x5.6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 96-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVCH32373
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
Latches - 296-21515-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 4 Channel 8:8 IC Tri-State 96-PBGA MICROSTAR (13.6x5.6)

D-Type Transparent Latch 4 Channel 8:8 IC Tri-State 96-PBGA MICROSTAR (13.6x5.6)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LVCH32373AZKER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVCH32373AZKER
Integrated Circuits (ICs) - Logic - Latches SN74LVCH32373AZKER
IC 32BIT TRANSP D LATCH 96-BGA

IC 32BIT TRANSP D LATCH 96-BGA

Supplier's Site
Latches - SN74LVCH32373AZKER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 4 Channel 8:8 IC Tri-State 96-PBGA MICROSTAR (13.6x5.6)

D-Type Transparent Latch 4 Channel 8:8 IC Tri-State 96-PBGA MICROSTAR (13.6x5.6)

Buy Now
Logic - Latches SN74LVCH32373AZKER
IC 32BIT TRANSP D LATCH 96-BGA

IC 32BIT TRANSP D LATCH 96-BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVCH32373AZKER 1255835-SN74LVCH32373AZKER 296-21515-2-ND SN74LVCH32373AZKER SN74LVCH32373AZKER SN74LVCH32373AZKER
Product Name SN74LVCH32373A 32-Bit Transparent D-Type Latch With 3-State Outputs Logic - Logic - Latches - SN74LVCH32373AZKER Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V
Operating Current 0.0400 mA
Propagation Delay 4.9 ns 2.1 ns 2.1 ns 2.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT843 9-Bit Bus-Interface D-type Latches With 3-State Outputs - 5962-9571201QLA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 34 mA
View Details
2 suppliers
CD54HCT533 High Speed CMOS Logic Octal InvertingTransparent Latch with 3-State Outputs - CD54HCT533F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
CD4099B CMOS 8-Bit Addressable Latch - CD4099BMT - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers