Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH245AZXYR SN74LVCH245AZXYR

Description
Manufacturer: Texas Instruments Win Source Part Number: 042788-SN74LVCH245AZ XYR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-BGA Microstar Junior (2.5x3.0) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 042788-SN74LVCH245AZ XYR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-BGA Microstar Junior (2.5x3.0) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH245AZXYR - 042788-SN74LVCH245AZXYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH245AZXYR
042788-SN74LVCH245AZXYR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH245AZXYR 042788-SN74LVCH245AZXYR
Manufacturer: Texas Instruments Win Source Part Number: 042788-SN74LVCH245AZ XYR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-BGA Microstar Junior (2.5x3.0) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 042788-SN74LVCH245AZXYR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-BGA Microstar Junior (2.5x3.0)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVCH245AZXYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVCH245AZXYR
Buffers, Drivers, Receivers, Transceivers SN74LVCH245AZXYR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-BGA Microstar Junior (2.5x3.0)

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-BGA Microstar Junior (2.5x3.0)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 042788-SN74LVCH245AZXYR SN74LVCH245AZXYR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH245AZXYR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-UFBGA
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details