Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74LVCH245ARGYRG4

Description
IC TXRX NON-INVERT 3.6V 20VQFN
Datasheet
Description
IC TXRX NON-INVERT 3.6V 20VQFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH245ARGYRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVCH245ARGYRG4
Logic - Buffers, Drivers, Receivers, Transceivers SN74LVCH245ARGYRG4
IC TXRX NON-INVERT 3.6V 20VQFN

IC TXRX NON-INVERT 3.6V 20VQFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LVCH245ARGYRG4
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-F16Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 26LS32FM/B - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
Modems - ICs and Modules - SI2434-C-FS-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details