Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVCH245ANSR

Description
Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20
Request a Quote Datasheet
Description
Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LVCH245ANSR - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20

Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259302-SN74LVCH245ANSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259302-SN74LVCH245ANSR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259302-SN74LVCH245ANSR
Win Source Part Number: 1259302-SN74LVCH245A NSR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVCH Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74LVCH245ANSRC T,-SN74LVCH245ANSRR, -SN74LVCH245ANSRG4R, SN74LVCH245ANSRG4,-S N74LVCH245ANSRE4,SN7 4LVCH245ANSRE4,-SN74 LVCH245ANSRG4,SN74LV CH245ANSR,SN74LVCH24 5ANSRE4,2156-SN74LVC H245ANSR,SN74LVCH245 ANSRG4,296-28901-1,2 96-28901-2,-SN74LVCH 245ANSRE4R,296-SN74L VCH245ANSRTR,296-289 01-6,TEXTISSN74LVCH2 45ANSR,296-SN74LVCH2 45ANSRDKR,296-28901- 6,296-28901-1,-296-2 8901-1,296-28901-2 Base Product Number: 74LVCH245

Win Source Part Number: 1259302-SN74LVCH245ANSR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVCH
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74LVCH245ANSRCT,-SN74LVCH245ANSRR,-SN74LVCH245ANSRG4R,SN74LVCH245ANSRG4,-SN74LVCH245ANSRE4,SN74LVCH245ANSRE4,-SN74LVCH245ANSRG4,SN74LVCH245ANSR,SN74LVCH245ANSRE4,2156-SN74LVCH245ANSR,SN74LVCH245ANSRG4,296-28901-1,296-28901-2,-SN74LVCH245ANSRE4R,296-SN74LVCH245ANSRTR,296-28901-6,TEXTISSN74LVCH245ANSR,296-SN74LVCH245ANSRDKR,296-28901-6,296-28901-1,-296-28901-1,296-28901-2
Base Product Number: 74LVCH245

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVCH245ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVCH245ANSR
Buffers, Drivers, Receivers, Transceivers SN74LVCH245ANSR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SN74LVCH245ANSR 1259302-SN74LVCH245ANSR SN74LVCH245ANSR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 20-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details