Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH245ADW SN74LVCH245ADW

Description
Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20
Request a Quote Datasheet
Description
Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LVCH245ADW - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20

Bus Transceiver, LVC/LCX/Z Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH245ADW - 896786-SN74LVCH245ADW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH245ADW
896786-SN74LVCH245ADW
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH245ADW 896786-SN74LVCH245ADW
Manufacturer: Texas Instruments Win Source Part Number: 896786-SN74LVCH245AD W Series: 74LVCH Operating Temperature Range: -40°C ~ 125°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC Package: 20-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: 74LVCH245 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74LVCH245ADWG4, SN74LVCH245ADWE4, -SN74LVCH245ADWE4-ND R, -SN74LVCH245ADW-NDR, -SN74LVCH245ADWE4, 296-8613-5, SN74LVCH245ADWE4-ND, SN74LVCH245ADWG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 896786-SN74LVCH245ADW
Series: 74LVCH
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74LVCH245
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74LVCH245ADWG4, SN74LVCH245ADWE4, -SN74LVCH245ADWE4-NDR, -SN74LVCH245ADW-NDR, -SN74LVCH245ADWE4, 296-8613-5, SN74LVCH245ADWE4-ND, SN74LVCH245ADWG4-ND

Buy Now Datasheet
IC TXRX NON-INVERT 3.6V 20SOIC - 815-SN74LVCH245ADW - Utmel Electronic Limited
Hong Kong, China
IC TXRX NON-INVERT 3.6V 20SOIC
815-SN74LVCH245ADW
IC TXRX NON-INVERT 3.6V 20SOIC 815-SN74LVCH245ADW
IC TXRX NON-INVERT 3.6V 20SOIC

IC TXRX NON-INVERT 3.6V 20SOIC

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74LVCH245ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVCH245ADW
Buffers, Drivers, Receivers, Transceivers SN74LVCH245ADW
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number SN74LVCH245ADW 896786-SN74LVCH245ADW 815-SN74LVCH245ADW SN74LVCH245ADW
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH245ADW IC TXRX NON-INVERT 3.6V 20SOIC Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; Surface Mount Surface Mount; 20-SOIC (0.295, 7.50mm Width) Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details