Manufacturer: Texas Instruments
Win Source Part Number: 030397-SN74LVCH244AR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-VQFN (3.5x4.5)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)
IC BUF NON-INVERT 3.6V 20VQFN
IC BUFF/DVR TRI-ST DUAL 20QFN
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 030397-SN74LVCH244ARGYR | 296-13979-2-ND | SN74LVCH244ARGYR | 815-SN74LVCH244ARGYR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH244ARGYR | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | IC BUFF/DVR TRI-ST DUAL 20QFN |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts |