IC, BUFFER/DRIVER, OCTAL, SMD; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LVC244; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC Family:74LVC; Logic RoHS Compliant: Yes
Buffers & Line Drivers Octal Buffer/Driver W/3-State Output
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 29AH7582 | SN74LVCH244APW |
| Product Name | Ic, Buffer/driver, Octal, Smd; Logic Device Type Texas Instruments | Buffers & Line Drivers |