Manufacturer: Texas Instruments
Win Source Part Number: 1255828-SN74LVCH244A
Series: 74LVCH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 4
Family Name: SN74LVCH244
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): PI74LPT244AS; PI74LPT244ASE; PI74LPT244ASEX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1255828-SN74LVCH244ADWR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH244ADWR |
| Package Type | Surface Mount; SMD |