Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 082415-SN74LVCH244AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC BUF NON-INVERT 3.6V 20SSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-8607-2-ND | 082415-SN74LVCH244ADBR | SN74LVCH244ADBR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH244ADBR | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts |