Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVCH16952ADL

Description
Win Source Part Number: 1259290-SN74LVCH1695 2ADL Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVCH Standard Package: 20 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-8606-5,TEXTISSN7 4LVCH16952ADL,-SN74L VCH16952ADLR,-SN74LV CH16952ADLG4R,296-86 06-5R,SN74LVCH16952A DLG4,SN74LVCH16952AD LG4,-296-8606-5,2156 -SN74LVCH16952ADL,-S N74LVCH16952ADLG4,-2 96-8606-5 Base Product Number: 74LVCH16952
Request a Quote Datasheet
Description
Win Source Part Number: 1259290-SN74LVCH1695 2ADL Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVCH Standard Package: 20 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-8606-5,TEXTISSN7 4LVCH16952ADL,-SN74L VCH16952ADLR,-SN74LV CH16952ADLG4R,296-86 06-5R,SN74LVCH16952A DLG4,SN74LVCH16952AD LG4,-296-8606-5,2156 -SN74LVCH16952ADL,-S N74LVCH16952ADLG4,-2 96-8606-5 Base Product Number: 74LVCH16952
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259290-SN74LVCH16952ADL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259290-SN74LVCH16952ADL
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259290-SN74LVCH16952ADL
Win Source Part Number: 1259290-SN74LVCH1695 2ADL Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVCH Standard Package: 20 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-8606-5,TEXTISSN7 4LVCH16952ADL,-SN74L VCH16952ADLR,-SN74LV CH16952ADLG4R,296-86 06-5R,SN74LVCH16952A DLG4,SN74LVCH16952AD LG4,-296-8606-5,2156 -SN74LVCH16952ADL,-S N74LVCH16952ADLG4,-2 96-8606-5 Base Product Number: 74LVCH16952

Win Source Part Number: 1259290-SN74LVCH16952ADL
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVCH
Standard Package: 20
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-8606-5,TEXTISSN74LVCH16952ADL,-SN74LVCH16952ADLR,-SN74LVCH16952ADLG4R,296-8606-5R,SN74LVCH16952ADLG4,SN74LVCH16952ADLG4,-296-8606-5,2156-SN74LVCH16952ADL,-SN74LVCH16952ADLG4,-296-8606-5
Base Product Number: 74LVCH16952

Buy Now Datasheet
 - SN74LVCH16952ADL - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, LVC/LCX/Z Series, 16-Func, 8-Bit, True Output, CMOS, PDSO56

Registered Bus Transceiver, LVC/LCX/Z Series, 16-Func, 8-Bit, True Output, CMOS, PDSO56

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVCH16952ADL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVCH16952ADL
Buffers, Drivers, Receivers, Transceivers SN74LVCH16952ADL
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1259290-SN74LVCH16952ADL SN74LVCH16952ADL SN74LVCH16952ADL
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 56-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details