Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH16952ADGVR SN74LVCH16952ADGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255824-SN74LVCH1695 2ADGVR Series: 74LVCH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: SN74LVCH16952 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TVSOP Alternative Parts (Cross-Reference): 74LVCHR16952APF8; 74LVCH16952APF8; 74LVC16952APF8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255824-SN74LVCH1695 2ADGVR Series: 74LVCH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: SN74LVCH16952 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TVSOP Alternative Parts (Cross-Reference): 74LVCHR16952APF8; 74LVCH16952APF8; 74LVC16952APF8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH16952ADGVR - 1255824-SN74LVCH16952ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH16952ADGVR
1255824-SN74LVCH16952ADGVR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH16952ADGVR 1255824-SN74LVCH16952ADGVR
Manufacturer: Texas Instruments Win Source Part Number: 1255824-SN74LVCH1695 2ADGVR Series: 74LVCH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: SN74LVCH16952 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TVSOP Alternative Parts (Cross-Reference): 74LVCHR16952APF8; 74LVCH16952APF8; 74LVC16952APF8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255824-SN74LVCH16952ADGVR
Series: 74LVCH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 8
Family Name: SN74LVCH16952
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-TVSOP
Alternative Parts (Cross-Reference): 74LVCHR16952APF8; 74LVCH16952APF8; 74LVC16952APF8;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74LVCH16952ADGVR - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, LVC/LCX/Z Series, 16-Func, 8-Bit, True Output, CMOS, PDSO56

Registered Bus Transceiver, LVC/LCX/Z Series, 16-Func, 8-Bit, True Output, CMOS, PDSO56

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVCH16952ADGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVCH16952ADGVR
Buffers, Drivers, Receivers, Transceivers SN74LVCH16952ADGVR
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TVSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TVSOP

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1255824-SN74LVCH16952ADGVR SN74LVCH16952ADGVR SN74LVCH16952ADGVR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH16952ADGVR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount Surface Mount; 56-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details