Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH16652ADGGR SN74LVCH16652ADGGR

Description
Registered Bus Transceiver, LVC/LCX/Z Series, 16-Func, 8-Bit, True Output, CMOS, PDSO56
Request a Quote Datasheet
Description
Registered Bus Transceiver, LVC/LCX/Z Series, 16-Func, 8-Bit, True Output, CMOS, PDSO56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LVCH16652ADGGR - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, LVC/LCX/Z Series, 16-Func, 8-Bit, True Output, CMOS, PDSO56

Registered Bus Transceiver, LVC/LCX/Z Series, 16-Func, 8-Bit, True Output, CMOS, PDSO56

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH16652ADGGR - 1255820-SN74LVCH16652ADGGR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH16652ADGGR
1255820-SN74LVCH16652ADGGR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH16652ADGGR 1255820-SN74LVCH16652ADGGR
Manufacturer: Texas Instruments Win Source Part Number: 1255820-SN74LVCH1665 2ADGGR Series: 74LVCH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: SN74LVCH16652 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): 74LCX16652MTD; 74LCX16652MTDX; 74LCX16652MTDX_NF40; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255820-SN74LVCH16652ADGGR
Series: 74LVCH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 56-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 8
Family Name: SN74LVCH16652
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): 74LCX16652MTD; 74LCX16652MTDX; 74LCX16652MTDX_NF40;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVCH16652ADGGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVCH16652ADGGR
Buffers, Drivers, Receivers, Transceivers SN74LVCH16652ADGGR
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SN74LVCH16652ADGGR 1255820-SN74LVCH16652ADGGR SN74LVCH16652ADGGR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH16652ADGGR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/B2A - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details