Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVCH16543AZQLR

Description
Win Source Part Number: 1259295-SN74LVCH1654 3AZQLR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVCH Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVCH16543AZ QLR,2156-SN74LVCH165 43AZQLR-TITR,TEXTISS N74LVCH16543AZQLR Base Product Number: SN74LVCH1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259295-SN74LVCH1654 3AZQLR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVCH Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVCH16543AZ QLR,2156-SN74LVCH165 43AZQLR-TITR,TEXTISS N74LVCH16543AZQLR Base Product Number: SN74LVCH1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259295-SN74LVCH16543AZQLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259295-SN74LVCH16543AZQLR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259295-SN74LVCH16543AZQLR
Win Source Part Number: 1259295-SN74LVCH1654 3AZQLR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVCH Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-VFBGA Supplier Device Package: 56-BGA Microstar Junior (7x4.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVCH16543AZ QLR,2156-SN74LVCH165 43AZQLR-TITR,TEXTISS N74LVCH16543AZQLR Base Product Number: SN74LVCH1 Product Status: Obsolete

Win Source Part Number: 1259295-SN74LVCH16543AZQLR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVCH
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-VFBGA
Supplier Device Package: 56-BGA Microstar Junior (7x4.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LVCH16543AZQLR,2156-SN74LVCH16543AZQLR-TITR,TEXTISSN74LVCH16543AZQLR
Base Product Number: SN74LVCH1
Product Status: Obsolete

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVCH16543AZQLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVCH16543AZQLR
Buffers, Drivers, Receivers, Transceivers SN74LVCH16543AZQLR
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1259295-SN74LVCH16543AZQLR SN74LVCH16543AZQLR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 56-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM26S11DMB - 860912-AM26S11DMB - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details