Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH16543ADGVR SN74LVCH16543ADGVR

Description
Registered Bus Transceiver, LVC/LCX/Z Series, 2-Func, 8-Bit, True Output, CMOS, PDSO56
Request a Quote Datasheet
Description
Registered Bus Transceiver, LVC/LCX/Z Series, 2-Func, 8-Bit, True Output, CMOS, PDSO56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LVCH16543ADGVR - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, LVC/LCX/Z Series, 2-Func, 8-Bit, True Output, CMOS, PDSO56

Registered Bus Transceiver, LVC/LCX/Z Series, 2-Func, 8-Bit, True Output, CMOS, PDSO56

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH16543ADGVR - 1255816-SN74LVCH16543ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH16543ADGVR
1255816-SN74LVCH16543ADGVR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH16543ADGVR 1255816-SN74LVCH16543ADGVR
Manufacturer: Texas Instruments Win Source Part Number: 1255816-SN74LVCH1654 3ADGVR Series: 74LVCH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: SN74LVCH16543 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TVSOP Alternative Parts (Cross-Reference): 74LVC16543APF; 74LVCHR16543APF; 74LVC16543APF8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255816-SN74LVCH16543ADGVR
Series: 74LVCH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 8
Family Name: SN74LVCH16543
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-TVSOP
Alternative Parts (Cross-Reference): 74LVC16543APF; 74LVCHR16543APF; 74LVC16543APF8;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVCH16543ADGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVCH16543ADGVR
Buffers, Drivers, Receivers, Transceivers SN74LVCH16543ADGVR
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TVSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TVSOP

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SN74LVCH16543ADGVR 1255816-SN74LVCH16543ADGVR SN74LVCH16543ADGVR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH16543ADGVR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD Surface Mount; 56-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3241CV - 874163-ICL3241CV - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details