Buffer, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
Buffer, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
Buffer, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
Win Source Part Number: 1259287-SN74LVCH1654
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVCH
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 74LVCH16541ADLRG4,29
Base Product Number: 74LVCH16541
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 296-SN74LVCH16541ADLRTR-ND | 1259287-SN74LVCH16541ADLR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts |