Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVCH16540ADGGR

Description
Win Source Part Number: 1259288-SN74LVCH1654 0ADGGR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVCH Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74LVCH16540ADGGRG4,7 4LVCH16540ADGGRE4,74 LVCH16540ADGGRE4,-74 LVCH16540ADGGRE4,-74 LVCH16540ADGGRE4R,-7 4LVCH16540ADGGRG4,TE XTISSN74LVCH16540ADG GR,-296-8591-1,-74LV CH16540ADGGRG4R,-296 -8591-1,-SN74LVCH165 40ADGGRR,296-8591-1, 296-8591-2,74LVCH165 40ADGGRG4,296-8591-6 ,2156-SN74LVCH16540A DGGR Base Product Number: 74LVCH16540
Request a Quote Datasheet
Description
Win Source Part Number: 1259288-SN74LVCH1654 0ADGGR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVCH Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74LVCH16540ADGGRG4,7 4LVCH16540ADGGRE4,74 LVCH16540ADGGRE4,-74 LVCH16540ADGGRE4,-74 LVCH16540ADGGRE4R,-7 4LVCH16540ADGGRG4,TE XTISSN74LVCH16540ADG GR,-296-8591-1,-74LV CH16540ADGGRG4R,-296 -8591-1,-SN74LVCH165 40ADGGRR,296-8591-1, 296-8591-2,74LVCH165 40ADGGRG4,296-8591-6 ,2156-SN74LVCH16540A DGGR Base Product Number: 74LVCH16540
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259288-SN74LVCH16540ADGGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259288-SN74LVCH16540ADGGR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259288-SN74LVCH16540ADGGR
Win Source Part Number: 1259288-SN74LVCH1654 0ADGGR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVCH Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 74LVCH16540ADGGRG4,7 4LVCH16540ADGGRE4,74 LVCH16540ADGGRE4,-74 LVCH16540ADGGRE4,-74 LVCH16540ADGGRE4R,-7 4LVCH16540ADGGRG4,TE XTISSN74LVCH16540ADG GR,-296-8591-1,-74LV CH16540ADGGRG4R,-296 -8591-1,-SN74LVCH165 40ADGGRR,296-8591-1, 296-8591-2,74LVCH165 40ADGGRG4,296-8591-6 ,2156-SN74LVCH16540A DGGR Base Product Number: 74LVCH16540

Win Source Part Number: 1259288-SN74LVCH16540ADGGR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVCH
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 74LVCH16540ADGGRG4,74LVCH16540ADGGRE4,74LVCH16540ADGGRE4,-74LVCH16540ADGGRE4,-74LVCH16540ADGGRE4R,-74LVCH16540ADGGRG4,TEXTISSN74LVCH16540ADGGR,-296-8591-1,-74LVCH16540ADGGRG4R,-296-8591-1,-SN74LVCH16540ADGGRR,296-8591-1,296-8591-2,74LVCH16540ADGGRG4,296-8591-6,2156-SN74LVCH16540ADGGR
Base Product Number: 74LVCH16540

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-8591-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-8591-2-ND
Buffers, Drivers, Receivers, Transceivers 296-8591-2-ND
Buffer, Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Buffer, Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVCH16540ADGGR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVCH16540ADGGR
IC BUFFER INVERT 3.6V 48TSSOP

IC BUFFER INVERT 3.6V 48TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 1259288-SN74LVCH16540ADGGR 296-8591-2-ND SN74LVCH16540ADGGR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 3.6 volts 1.65 to 3.6 volts
Unlock Full Specs
to access all available technical data