TRANSCEIVER, 16BIT, TRI-STATE, TSSOP-48; Logic Family / Base Number:74LVC16245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 33AH4908 |
| Product Name | Transceiver, 16Bit, Tri-State, Tssop-48; Logic Family / Base Number Texas Instruments |