Texas Instruments Electronic Wholesale - SN74LVCH16245 SN74LVCH16245

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255799-SN74LVCH1624 5 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Test & Measurement, Medical, Computers & Computer Peripherals
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255799-SN74LVCH1624 5 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Test & Measurement, Medical, Computers & Computer Peripherals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SN74LVCH16245 - 1255799-SN74LVCH16245 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74LVCH16245
1255799-SN74LVCH16245
Electronic Wholesale - SN74LVCH16245 1255799-SN74LVCH16245
Manufacturer: Texas Instruments Win Source Part Number: 1255799-SN74LVCH1624 5 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Test & Measurement, Medical, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 1255799-SN74LVCH16245
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Consumer Electronics, Test & Measurement, Medical, Computers & Computer Peripherals

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1255799-SN74LVCH16245
Product Name Electronic Wholesale - SN74LVCH16245
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/B2A - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details