Win Source Part Number: 1259301-SN74LVCH1624
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVCH
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 4
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 54-TFBGA
Supplier Device Package: 54-BGA Microstar Junior (8x5.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-16888-6,296-1688
Base Product Number: SN74LVCH1
Product Status: Obsolete
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 54-BGA Microstar Junior (8x5.5)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 1259301-SN74LVCH16244AZRDR | 296-16888-2-ND |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts |