Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74LVCH16244AGRDR

Description
IC BUFFER NON-INVERT 3.6V 54BGA
Datasheet
Description
IC BUFFER NON-INVERT 3.6V 54BGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH16244AGRDR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVCH16244AGRDR
Logic - Buffers, Drivers, Receivers, Transceivers SN74LVCH16244AGRDR
IC BUFFER NON-INVERT 3.6V 54BGA

IC BUFFER NON-INVERT 3.6V 54BGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LVCH16244AGRDR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-F16Q48-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 100316QC - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
Telecom - SI32282-A-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details