Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH16244ADLR SN74LVCH16244ADLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255797-SN74LVCH1624 4ADLR Series: 74LVCH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 4 Family Name: SN74LVCH16244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): VC16244A DL; 74LVC16244ADL,112; 74LVC162244ADL,112; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255797-SN74LVCH1624 4ADLR Series: 74LVCH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 4 Family Name: SN74LVCH16244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): VC16244A DL; 74LVC16244ADL,112; 74LVC162244ADL,112; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH16244ADLR - 1255797-SN74LVCH16244ADLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH16244ADLR
1255797-SN74LVCH16244ADLR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH16244ADLR 1255797-SN74LVCH16244ADLR
Manufacturer: Texas Instruments Win Source Part Number: 1255797-SN74LVCH1624 4ADLR Series: 74LVCH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 4 Family Name: SN74LVCH16244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): VC16244A DL; 74LVC16244ADL,112; 74LVC162244ADL,112; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255797-SN74LVCH16244ADLR
Series: 74LVCH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Number of Elements: 4
Number of Bits per Element: 4
Family Name: SN74LVCH16244
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): VC16244A DL; 74LVC16244ADL,112; 74LVC162244ADL,112;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1255797-SN74LVCH16244ADLR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH16244ADLR
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details