Manufacturer: Texas Instruments
Win Source Part Number: 896782-SN74LVCH16224
Series: 74LVCH
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TVSOP
Package: 48-TFSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVCH162244
Categories: Integrated Circuits (ICs)
Case / Package: 48-TVSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74LVCH162244AVRE4, 74LVCH162244AVRG4, -74LVCH162244AVRE4-N
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TVSOP
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TVSOP
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TVSOP
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 896782-SN74LVCH162244AVR | 296-8570-2-ND |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVCH162244AVR | Buffers, Drivers, Receivers, Transceivers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |