Texas Instruments Standard Linear and Logic 8-bit 5.5V SOIC Logic IC SN74LVCC4245ADWR

Description
8-Bit Bidirectional Translator, 200Mbps, 5.5V, SOIC Product overview: SN74LVCC4245ADWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74LVCC4245ADWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Bidirectional Translator, 200Mbps, 5.5V, SOIC Product overview: SN74LVCC4245ADWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74LVCC4245ADWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5.5V SOIC Logic IC
732-SN74LVCC4245ADWR
8-bit 5.5V SOIC Logic IC 732-SN74LVCC4245ADWR
8-Bit Bidirectional Translator, 200Mbps, 5.5V, SOIC Product overview: SN74LVCC4245ADWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74LVCC4245ADWR can be used for catalog matching and distributor lookup.

8-Bit Bidirectional Translator, 200Mbps, 5.5V, SOIC Product overview: SN74LVCC4245ADWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5.5V, SOIC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74LVCC4245ADWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-SN74LVCC4245ADWR
Product Name 8-bit 5.5V SOIC Logic IC
Gate Type Translator, Transceiver
Supply Voltage 5.5V
Inputs 8
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-4392-2-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
 - 4012BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54LS02LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details