TRANSCEIVER, OCTAL, SMD, TSSOP24; Logic Family / Base Number:74LVC245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Logic IC Family:74LVC;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 29AH7580 |
| Product Name | Transceiver, Octal, Smd, Tssop24; Logic Family / Base Number Texas Instruments |