Manufacturer: Texas Instruments
Win Source Part Number: 1255783-SN74LVCC3245
Series: 74LVCC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 2.3V ~ 3.6V
Voltage - VCCB: 3V ~ 5.5V
Family Name: SN74LVCC3245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): 74LVCC3245ASO; 74LVCC3245ASOG; 74LVCC3245ASOG8;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1255783-SN74LVCC3245ADW |
| Product Name | Logic - Logic - Translators, Level Shifters - SN74LVCC3245ADW |
| Package Type | Surface Mount; SMD |