NON INVERTING BUS TRANSCEIVER SOIC-24; Logic Family / Base Number:74LVC245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Product Range:- RoHS Compliant: Yes
IC, TRANSCEIVER, BUS, SMD; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74LVC245; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; Logic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 67K2858 |
| Product Name | Non Inverting Bus Transceiver Soic-24; Logic Family / Base Number Texas Instruments |