Texas Instruments Standard Linear and Logic Ic, 74Lvc, Translator, Vqfn-24; No. Of Inputs Texas Instruments SN74LVC8T245RHLR

Description
IC, 74LVC, TRANSLATOR, VQFN-24; No. of Inputs:8; Output Current:32mA; Propagation Delay:4.3ns; No. of Pins:24Pins; Logic Case Style:VQFN; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
IC, 74LVC, TRANSLATOR, VQFN-24; No. of Inputs:8; Output Current:32mA; Propagation Delay:4.3ns; No. of Pins:24Pins; Logic Case Style:VQFN; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, 74Lvc, Translator, Vqfn-24; No. Of Inputs Texas Instruments - 28AH5144 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Lvc, Translator, Vqfn-24; No. Of Inputs Texas Instruments
28AH5144
Ic, 74Lvc, Translator, Vqfn-24; No. Of Inputs Texas Instruments 28AH5144
IC, 74LVC, TRANSLATOR, VQFN-24; No. of Inputs:8; Output Current:32mA; Propagation Delay:4.3ns; No. of Pins:24Pins; Logic Case Style:VQFN; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, 74LVC, TRANSLATOR, VQFN-24; No. of Inputs:8; Output Current:32mA; Propagation Delay:4.3ns; No. of Pins:24Pins; Logic Case Style:VQFN; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Level Translators
Product Number 28AH5144
Product Name Ic, 74Lvc, Translator, Vqfn-24; No. Of Inputs Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - CD40109BK - Lingto Electronic Limited
Specs
Logic Family CMOS
View Details
Translators, Level Shifters - 1727-74AVC4T774GUZTR-ND - DigiKey
Specs
Package Type 16-XFQFN
Output Type 3-State
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details