TRANSCEIVER, OCTAL, 3-STATE, TSSOP-24; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74LVC8T245; Logic Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26AJ9573 |
| Product Name | Transceiver, Octal, 3-State, Tssop-24; Logic Device Type Texas Instruments |