IC, BUS TRANSCEIVER, SMD, TSSOP24; Logic Device Type:Transceiver, Non Inverting; Logic Family / Base Number:74LVC8T245; Logic Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 33AH4951 |
| Product Name | Ic, Bus Transceiver, Smd, Tssop24; Logic Device Type Texas Instruments |