Texas Instruments Logic - Logic - Translators, Level Shifters - SN74LVC8T245PW SN74LVC8T245PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255778-SN74LVC8T245 PW Packaging: Tube Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.65V ~ 5.5V Voltage - VCCB: 1.65V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Imaging, Video & Vision, Defence, Military & Aerospace, Communications & Networking Family Part Number: 74LVC8T245 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255778-SN74LVC8T245 PW Packaging: Tube Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.65V ~ 5.5V Voltage - VCCB: 1.65V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Imaging, Video & Vision, Defence, Military & Aerospace, Communications & Networking Family Part Number: 74LVC8T245 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SN74LVC8T245PW - 1255778-SN74LVC8T245PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SN74LVC8T245PW
1255778-SN74LVC8T245PW
Logic - Logic - Translators, Level Shifters - SN74LVC8T245PW 1255778-SN74LVC8T245PW
Manufacturer: Texas Instruments Win Source Part Number: 1255778-SN74LVC8T245 PW Packaging: Tube Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.65V ~ 5.5V Voltage - VCCB: 1.65V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Imaging, Video & Vision, Defence, Military & Aerospace, Communications & Networking Family Part Number: 74LVC8T245 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1255778-SN74LVC8T245PW
Packaging: Tube
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.65V ~ 5.5V
Voltage - VCCB: 1.65V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Imaging, Video & Vision, Defence, Military & Aerospace, Communications & Networking
Family Part Number: 74LVC8T245
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)

Buy Now
Buffers, Drivers, Receivers, Transceivers - SN74LVC8T245PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC8T245PW
Buffers, Drivers, Receivers, Transceivers SN74LVC8T245PW
Translation Transceiver 1 Element 8 Bit per Element 3-State Output 24-TSSOP

Translation Transceiver 1 Element 8 Bit per Element 3-State Output 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1255778-SN74LVC8T245PW SN74LVC8T245PW
Product Name Logic - Logic - Translators, Level Shifters - SN74LVC8T245PW Buffers, Drivers, Receivers, Transceivers
Applications Military / Defense
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/BRA - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details