TRANSCEIVER W/ VOLT TRANSLATION, TSSOP24; Logic Family / Base Number:74LVC8T245; Logic Device Type:Transceiver, Translating; Logic Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 28AH5142 |
| Product Name | Transceiver W/ Volt Translation, Tssop24; Logic Family / Base Number Texas Instruments |