Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC8T245MDWREP

Description
Win Source Part Number: 1259431-SN74LVC8T245 MDWREP Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Translation Transceiver Output Type: 3-State Current - Output High, Low: 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51614-1,296-5161 4-2,-V62/09615-01YE, 296-51614-6,-V62/096 15-01YER,SN74LVC8T24 5MDWREP Base Product Number: 74LVC8T245
Request a Quote Datasheet
Description
Win Source Part Number: 1259431-SN74LVC8T245 MDWREP Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Translation Transceiver Output Type: 3-State Current - Output High, Low: 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51614-1,296-5161 4-2,-V62/09615-01YE, 296-51614-6,-V62/096 15-01YER,SN74LVC8T24 5MDWREP Base Product Number: 74LVC8T245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259431-SN74LVC8T245MDWREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259431-SN74LVC8T245MDWREP
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259431-SN74LVC8T245MDWREP
Win Source Part Number: 1259431-SN74LVC8T245 MDWREP Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Translation Transceiver Output Type: 3-State Current - Output High, Low: 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 1.65V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51614-1,296-5161 4-2,-V62/09615-01YE, 296-51614-6,-V62/096 15-01YER,SN74LVC8T24 5MDWREP Base Product Number: 74LVC8T245

Win Source Part Number: 1259431-SN74LVC8T245MDWREP
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Translation Transceiver
Output Type: 3-State
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51614-1,296-51614-2,-V62/09615-01YE,296-51614-6,-V62/09615-01YER,SN74LVC8T245MDWREP
Base Product Number: 74LVC8T245

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1259431-SN74LVC8T245MDWREP
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53350BD12387-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6812KLWTR-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Gate Drivers - 448-2EDN8534RXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 5 amps
View Details
3 suppliers