Texas Instruments Electronic Wholesale - SN74LVC8T245DBQR SN74LVC8T245DBQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255776-SN74LVC8T245 DBQR Packaging: Reel Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.65V ~ 5.5V Voltage - VCCB: 1.65V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 24-SSOP/QSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Communications & Networking, Imaging, Video & Vision, Defence, Military & Aerospace, Avionics Family Part Number: 74LVC8T245 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255776-SN74LVC8T245 DBQR Packaging: Reel Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.65V ~ 5.5V Voltage - VCCB: 1.65V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 24-SSOP/QSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Communications & Networking, Imaging, Video & Vision, Defence, Military & Aerospace, Avionics Family Part Number: 74LVC8T245 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SN74LVC8T245DBQR - 1255776-SN74LVC8T245DBQR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74LVC8T245DBQR
1255776-SN74LVC8T245DBQR
Electronic Wholesale - SN74LVC8T245DBQR 1255776-SN74LVC8T245DBQR
Manufacturer: Texas Instruments Win Source Part Number: 1255776-SN74LVC8T245 DBQR Packaging: Reel Mounting Style: SMD Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.65V ~ 5.5V Voltage - VCCB: 1.65V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 24-SSOP/QSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Communications & Networking, Imaging, Video & Vision, Defence, Military & Aerospace, Avionics Family Part Number: 74LVC8T245 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 1255776-SN74LVC8T245DBQR
Packaging: Reel
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.65V ~ 5.5V
Voltage - VCCB: 1.65V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 24-SSOP/QSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Communications & Networking, Imaging, Video & Vision, Defence, Military & Aerospace, Avionics
Family Part Number: 74LVC8T245
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)

Buy Now
Buffers, Drivers, Receivers, Transceivers - SN74LVC8T245DBQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC8T245DBQR
Buffers, Drivers, Receivers, Transceivers SN74LVC8T245DBQR
Translation Transceiver 1 Element 8 Bit per Element 3-State Output 24-SSOP

Translation Transceiver 1 Element 8 Bit per Element 3-State Output 24-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1255776-SN74LVC8T245DBQR SN74LVC8T245DBQR
Product Name Electronic Wholesale - SN74LVC8T245DBQR Buffers, Drivers, Receivers, Transceivers
Applications Military / Defense
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/B2A - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details