TRANSCEIVER, NON-INVERT, SSOP-24; Logic Family / Base Number:74LVC8T245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SSOP; No. of Pins:24Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 29AH7652 |
| Product Name | Transceiver, Non-Invert, Ssop-24; Logic Family / Base Number Texas Instruments |