Texas Instruments Standard Linear and Logic Xor Gate, Quad, 2 I/p, Tssop-14; Logic Function Texas Instruments SN74LVC86APWR .

Description
XOR GATE, QUAD, 2 I/P, TSSOP-14; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LVC86; Logic IC Family:74LVC; Supply Voltage Min:1.65V RoHS Compliant: Yes
Description
XOR GATE, QUAD, 2 I/P, TSSOP-14; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LVC86; Logic IC Family:74LVC; Supply Voltage Min:1.65V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Xor Gate, Quad, 2 I/p, Tssop-14; Logic Function Texas Instruments - 33X1430 - Newark, An Avnet Company
Chicago, IL, United States
Xor Gate, Quad, 2 I/p, Tssop-14; Logic Function Texas Instruments
33X1430
Xor Gate, Quad, 2 I/p, Tssop-14; Logic Function Texas Instruments 33X1430
XOR GATE, QUAD, 2 I/P, TSSOP-14; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LVC86; Logic IC Family:74LVC; Supply Voltage Min:1.65V RoHS Compliant: Yes

XOR GATE, QUAD, 2 I/P, TSSOP-14; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LVC86; Logic IC Family:74LVC; Supply Voltage Min:1.65V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 33X1430
Product Name Xor Gate, Quad, 2 I/p, Tssop-14; Logic Function Texas Instruments
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

2-input NOR gate - 74AHCT1G02GZ-Q10YL - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Logic Gates - 7988875P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Quad 2-Input OR - MYXAP54RHC32/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details