Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC86ANS

Description
SN74LVC86A Quadruple 2-Input Exclusive-OR Gate
Request a Quote Datasheet
Description
SN74LVC86A Quadruple 2-Input Exclusive-OR Gate
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LVC86ANS - Rochester Electronics
Newburyport, MA, United States
SN74LVC86A Quadruple 2-Input Exclusive-OR Gate

SN74LVC86A Quadruple 2-Input Exclusive-OR Gate

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257602-SN74LVC86ANS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257602-SN74LVC86ANS
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257602-SN74LVC86ANS
Win Source Part Number: 1257602-SN74LVC86ANS Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 4 Standard Package: 50 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.4ns @ 3.3V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.1V ~ 0.55V Logic Level - High: 1.45V ~ 2.3V Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74LVC86ANS,2 96-53358,2156-SN74LV C86ANS Base Product Number: SN74LVC86

Win Source Part Number: 1257602-SN74LVC86ANS
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 4
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.4ns @ 3.3V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.1V ~ 0.55V
Logic Level - High: 1.45V ~ 2.3V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74LVC86ANS,296-53358,2156-SN74LVC86ANS
Base Product Number: SN74LVC86

Buy Now Datasheet
LOGIC GATES AND INVERTERS Product overview: SN74LVC86ANS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC86ANS can be used for catalog matching and distributor lookup.

LOGIC GATES AND INVERTERS Product overview: SN74LVC86ANS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC86ANS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-53358-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-53358-ND
Gates and Inverters 296-53358-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC86ANS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC86ANS
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC86ANS
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - SN74LVC86ANS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC86ANS
Gates and Inverters SN74LVC86ANS
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC86ANS
Logic Gates SN74LVC86ANS
Logic Gates GP51-11101-96,96/12/ 04

Logic Gates GP51-11101-96,96/12/04

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC86ANS - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC86ANS
Logic - Gates and Inverters SN74LVC86ANS
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC86ANS 1257602-SN74LVC86ANS 705-SN74LVC86ANS 296-53358-ND SN74LVC86ANS SN74LVC86ANS SN74LVC86ANS SN74LVC86ANS
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type OR NOT; XOR; XOR (Exclusive OR) NOT; AND; XOR GATE, OR GATE XOR XOR XOR; XOR (Exclusive OR) NOT; XOR
IC Package Type SOP; Other; SOP (NS) SOIC Other; SO SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" SOIC; Other; 14-SOIC (0.209\", 5.30mm Width)
Supply Voltage 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V 1.45V ~ 2.3V (Low), 0.1V ~ 0.55V (High)
Inputs 2 2 2 2
Propagation Delay 4.4 ns 4.4 ns 4.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100304QC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Inputs 10
Number of Gates 5
View Details
Logic Gates - 2138988P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
Dual I/O Arbiter - MYXAP54RHC486/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Logic - Gates and Inverters - 74ABT20PW,118 - 1007113-74ABT20PW,118 - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND Gate
Supply Voltage 4.5 V ~ 5.5 V
Inputs 4
View Details
6 suppliers