Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC863ADW

Description
Win Source Part Number: 1259338-SN74LVC863AD W Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 9 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74LVC863ADWR,-296 -8559-5,2156-SN74LVC 863ADW,-296-8559-5,S N74LVC863ADWE4,SN74L VC863ADWG4,SN74LVC86 3ADWE4,SN74LVC863ADW G4,296-8559-5,-SN74L VC863ADWG4R,-SN74LVC 863ADWE4,-SN74LVC863 ADWE4R,TEXTISSN74LVC 863ADW,-SN74LVC863AD WG4 Base Product Number: 74LVC863
Request a Quote Datasheet
Description
Win Source Part Number: 1259338-SN74LVC863AD W Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 9 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74LVC863ADWR,-296 -8559-5,2156-SN74LVC 863ADW,-296-8559-5,S N74LVC863ADWE4,SN74L VC863ADWG4,SN74LVC86 3ADWE4,SN74LVC863ADW G4,296-8559-5,-SN74L VC863ADWG4R,-SN74LVC 863ADWE4,-SN74LVC863 ADWE4R,TEXTISSN74LVC 863ADW,-SN74LVC863AD WG4 Base Product Number: 74LVC863
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259338-SN74LVC863ADW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259338-SN74LVC863ADW
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259338-SN74LVC863ADW
Win Source Part Number: 1259338-SN74LVC863AD W Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 9 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74LVC863ADWR,-296 -8559-5,2156-SN74LVC 863ADW,-296-8559-5,S N74LVC863ADWE4,SN74L VC863ADWG4,SN74LVC86 3ADWE4,SN74LVC863ADW G4,296-8559-5,-SN74L VC863ADWG4R,-SN74LVC 863ADWE4,-SN74LVC863 ADWE4R,TEXTISSN74LVC 863ADW,-SN74LVC863AD WG4 Base Product Number: 74LVC863

Win Source Part Number: 1259338-SN74LVC863ADW
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 9
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74LVC863ADWR,-296-8559-5,2156-SN74LVC863ADW,-296-8559-5,SN74LVC863ADWE4,SN74LVC863ADWG4,SN74LVC863ADWE4,SN74LVC863ADWG4,296-8559-5,-SN74LVC863ADWG4R,-SN74LVC863ADWE4,-SN74LVC863ADWE4R,TEXTISSN74LVC863ADW,-SN74LVC863ADWG4
Base Product Number: 74LVC863

Buy Now Datasheet
 - SN74LVC863ADW - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, LVC/LCX/Z Series, 9-Func, 9-Bit, True Output, CMOS, PDSO24

Bus Transceiver, LVC/LCX/Z Series, 9-Func, 9-Bit, True Output, CMOS, PDSO24

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC863ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC863ADW
Buffers, Drivers, Receivers, Transceivers SN74LVC863ADW
Transceiver, Non-Inverting 1 Element 9 Bit per Element 3-State Output 24-SOIC

Transceiver, Non-Inverting 1 Element 9 Bit per Element 3-State Output 24-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1259338-SN74LVC863ADW SN74LVC863ADW SN74LVC863ADW
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC640AFEL - 926310-MC74HC640AFEL - Win Source Electronics
Specs
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details