Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC863ADGVR SN74LVC863ADGVR

Description
Bus Transceiver, LVC/LCX/Z Series, 9-Func, 9-Bit, True Output, CMOS, PDSO24
Request a Quote Datasheet
Description
Bus Transceiver, LVC/LCX/Z Series, 9-Func, 9-Bit, True Output, CMOS, PDSO24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LVC863ADGVR - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, LVC/LCX/Z Series, 9-Func, 9-Bit, True Output, CMOS, PDSO24

Bus Transceiver, LVC/LCX/Z Series, 9-Func, 9-Bit, True Output, CMOS, PDSO24

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC863ADGVR - 1255768-SN74LVC863ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC863ADGVR
1255768-SN74LVC863ADGVR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC863ADGVR 1255768-SN74LVC863ADGVR
Manufacturer: Texas Instruments Win Source Part Number: 1255768-SN74LVC863AD GVR Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 9 Family Name: SN74LVC863 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-TVSOP Alternative Parts (Cross-Reference): 74LVC863AQ; 74LVC863APG; 74LVC863APG8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255768-SN74LVC863ADGVR
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 9
Family Name: SN74LVC863
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-TVSOP
Alternative Parts (Cross-Reference): 74LVC863AQ; 74LVC863APG; 74LVC863APG8;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC863ADGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC863ADGVR
Buffers, Drivers, Receivers, Transceivers SN74LVC863ADGVR
Transceiver, Non-Inverting 1 Element 9 Bit per Element 3-State Output 24-TVSOP

Transceiver, Non-Inverting 1 Element 9 Bit per Element 3-State Output 24-TVSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SN74LVC863ADGVR 1255768-SN74LVC863ADGVR SN74LVC863ADGVR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC863ADGVR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD Surface Mount; 24-TFSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/B2A - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details