The SN74LVC861A is a 10-bit bus transceiver designed for asynchronous communication between data buses, operating within a supply voltage range of 1.65V to 3.6V. It supports mixed-mode signal operation, allowing 5V input/output voltages with a 3.3V supply. The device features a maximum propagation delay of 6.4 ns at 3.3V and includes 3-state outputs, making it suitable for various applications requiring data transmission flexibility. The transceiver has robust input voltage tolerance, accepting voltages up to 5.5V, and is equipped with partial-power-down mode capabilities through its I_off feature, which disables outputs to prevent backflow current during power-down conditions. ESD protection exceeds JESD standards, ensuring reliability in various environments. The operating temperature range is specified from -40°C to 85°C, making it suitable for industrial applications. This device is available in a 24-SOIC package and is classified as obsolete, which may affect availability for new designs.
Win Source Part Number: 1259367-SN74LVC861AN
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 10
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 24-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LVC86
Product Status: Obsolete
Transceiver, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-SO
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1259367-SN74LVC861ANSRE4 | SN74LVC861ANSRE4 |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 24-SOIC (0.209\", 5.30mm Width) |