Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC861ADW

Description
Win Source Part Number: 1259341-SN74LVC861AD W Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 10 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVC861ADWE4,-296 -8556-5,-SN74LVC861A DWR,-SN74LVC861ADWE4 R,2156-SN74LVC861ADW ,SN74LVC861ADWG4,SN7 4LVC861ADWE4,-SN74LV C861ADWE4,-296-8556- 5,-SN74LVC861ADWG4R, -SN74LVC861ADWG4,296 -8556-5,SN74LVC861AD WG4,TEXTISSN74LVC861 ADW Base Product Number: 74LVC861
Request a Quote Datasheet
Description
Win Source Part Number: 1259341-SN74LVC861AD W Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 10 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVC861ADWE4,-296 -8556-5,-SN74LVC861A DWR,-SN74LVC861ADWE4 R,2156-SN74LVC861ADW ,SN74LVC861ADWG4,SN7 4LVC861ADWE4,-SN74LV C861ADWE4,-296-8556- 5,-SN74LVC861ADWG4R, -SN74LVC861ADWG4,296 -8556-5,SN74LVC861AD WG4,TEXTISSN74LVC861 ADW Base Product Number: 74LVC861
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259341-SN74LVC861ADW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259341-SN74LVC861ADW
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259341-SN74LVC861ADW
Win Source Part Number: 1259341-SN74LVC861AD W Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 10 Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVC861ADWE4,-296 -8556-5,-SN74LVC861A DWR,-SN74LVC861ADWE4 R,2156-SN74LVC861ADW ,SN74LVC861ADWG4,SN7 4LVC861ADWE4,-SN74LV C861ADWE4,-296-8556- 5,-SN74LVC861ADWG4R, -SN74LVC861ADWG4,296 -8556-5,SN74LVC861AD WG4,TEXTISSN74LVC861 ADW Base Product Number: 74LVC861

Win Source Part Number: 1259341-SN74LVC861ADW
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 10
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LVC861ADWE4,-296-8556-5,-SN74LVC861ADWR,-SN74LVC861ADWE4R,2156-SN74LVC861ADW,SN74LVC861ADWG4,SN74LVC861ADWE4,-SN74LVC861ADWE4,-296-8556-5,-SN74LVC861ADWG4R,-SN74LVC861ADWG4,296-8556-5,SN74LVC861ADWG4,TEXTISSN74LVC861ADW
Base Product Number: 74LVC861

Buy Now Datasheet
 - SN74LVC861ADW - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, LVC/LCX/Z Series, 10-Func, 10-Bit, True Output, CMOS, PDSO24

Bus Transceiver, LVC/LCX/Z Series, 10-Func, 10-Bit, True Output, CMOS, PDSO24

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC861ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC861ADW
Buffers, Drivers, Receivers, Transceivers SN74LVC861ADW
Transceiver, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-SOIC

Transceiver, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1259341-SN74LVC861ADW SN74LVC861ADW SN74LVC861ADW
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details