Buffer, Inverting 1 Element 10 Bit per Element 3-State Output 24-TSSOP
Buffer, Inverting 1 Element 10 Bit per Element 3-State Output 24-TSSOP
Buffer, Inverting 1 Element 10 Bit per Element 3-State Output 24-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 795128-SN74LVC828APW
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 10
Family Name: SN74LVC828
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): SN74LVC828ADBR; SN74LVC828ANSG4; SN74LVC828ADBG4; SN74LVC828ANSE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC BUFFER INVERT 3.6V 24TSSOP
| DigiKey | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 296-SN74LVC828APWTCT-ND | 795128-SN74LVC828APWT | 815-SN74LVC828APWT |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC828APWT | IC BUFFER INVERT 3.6V 24TSSOP |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts | 1.8 volts |