Manufacturer: Texas Instruments
Win Source Part Number: 795127-SN74LVC827APW
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 10
Family Name: SN74LVC827
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): PI74LPT827AL; PI74LPT827BQ; PI74LPT827R; PI74LPT827CQE;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-TSSOP
Buffer, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-TSSOP
IC BUF NON-INVERT 3.6V 24TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 795127-SN74LVC827APWT | 296-SN74LVC827APWTTR-ND | SN74LVC827APWT |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC827APWT | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts |